onsemi Schottky Rectifier, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi MBRS260T3G.

Description
SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi - 26AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi
26AC1765
Schottky Rectifier, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi 26AC1765
SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC1765
Product Name Schottky Rectifier, 2A, 60V, 403A; Repetitive Reverse Voltage Vrrm Max Onsemi
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details