Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package, SMB, 2500-REEL Product overview: MBRS260T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS260T3 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1216506-MBRS260T3
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRS260
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 2A
Current - Reverse Leakage at Vr: 200μA at 60V
DIODE SCHOTTKY 60V 2A SMB
DIODE SCHOTTKY 60V 2A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRS260T3 | MBRS260T3OS-ND | 1216506-MBRS260T3 | MBRS260T3 | MBRS260T3 |
| Product Name | Schottky SMD 2.0 A 60 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRS260T3 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SMB | SMB; DO-214AA, SMB |