onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes MBRS240LT3

Description
Win Source Part Number: 1341524-MBRS240LT3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: MBRS240 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A
Request a Quote Datasheet
Description
Win Source Part Number: 1341524-MBRS240LT3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: MBRS240 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1341524-MBRS240LT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1341524-MBRS240LT3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1341524-MBRS240LT3
Win Source Part Number: 1341524-MBRS240LT3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: MBRS240 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A

Win Source Part Number: 1341524-MBRS240LT3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: MBRS240
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2.0 A 40 V Diode and Rectifier
280-MBRS240LT3
Schottky SMD 2.0 A 40 V Diode and Rectifier 280-MBRS240LT3
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: MBRS240LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS240LT3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: MBRS240LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS240LT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - MBRS240LT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS240LT3OSTR-ND
Single Diodes MBRS240LT3OSTR-ND
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS240LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS240LT3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS240LT3
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1341524-MBRS240LT3 280-MBRS240LT3 MBRS240LT3OSTR-ND MBRS240LT3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky SMD 2.0 A 40 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB Tape and Reel SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467599P - RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVS7.5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 5100 mA
trr 5000 ns
View Details
Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details