onsemi Single Diodes MBRS1540T3G

Description
Diode Schottky 40V 1.5A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS1540T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS1540T3GOSTR-ND
Single Diodes MBRS1540T3GOSTR-ND
Diode Schottky 40V 1.5A Surface Mount SMB

Diode Schottky 40V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS1540T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS1540T3GOSCT-ND
Single Diodes MBRS1540T3GOSCT-ND
Diode Schottky 40V 1.5A Surface Mount SMB

Diode Schottky 40V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS1540T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS1540T3GOSDKR-ND
Single Diodes MBRS1540T3GOSDKR-ND
Diode Schottky 40V 1.5A Surface Mount SMB

Diode Schottky 40V 1.5A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815821
Schottky Diodes & Rectifiers 7815821
Diode Schottky 40V 1.5A SMB

Diode Schottky 40V 1.5A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7815821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815821P
Schottky Diodes & Rectifiers 7815821P
Diode Schottky 40V 1.5A SMB

Diode Schottky 40V 1.5A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1630944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630944
Schottky Diodes & Rectifiers 1630944
Diode Schottky 40V 1.5A SMB

Diode Schottky 40V 1.5A SMB

Supplier's Site
Diodes, Rectifiers - Single - MBRS1540T3G - 022452-MBRS1540T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS1540T3G
022452-MBRS1540T3G
Diodes, Rectifiers - Single - MBRS1540T3G 022452-MBRS1540T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022452-MBRS1540T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A Current - Reverse Leakage @ Vr: 800μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022452-MBRS1540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 40 V 1.5 A Diode and Rectifier
280-MBRS1540T3G
Schottky 40 V 1.5 A Diode and Rectifier 280-MBRS1540T3G
40 V, 1.5 A Schottky Rectifier, SMB, 2500-REEL Product overview: MBRS1540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS1540T3G can be used for catalog matching and distributor lookup.

40 V, 1.5 A Schottky Rectifier, SMB, 2500-REEL Product overview: MBRS1540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS1540T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRS1540T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS1540T3G
Single Diodes MBRS1540T3G
DIODE SCHOTTKY 40V 1.5A SMB

DIODE SCHOTTKY 40V 1.5A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS1540T3G
Schottky Diodes & Rectifiers MBRS1540T3G
Schottky Diodes & Rectifiers 1.5A 40V

Schottky Diodes & Rectifiers 1.5A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS1540T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS1540T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS1540T3G
DIODE SCHOTTKY 40V 1.5A SMB

DIODE SCHOTTKY 40V 1.5A SMB

Supplier's Site
Schottky Rectifier, 1.5A, 40V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 98H0596 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.5A, 40V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
98H0596
Schottky Rectifier, 1.5A, 40V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi 98H0596
SCHOTTKY RECTIFIER, 1.5A, 40V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:460mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.5A, 40V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:460mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1.5A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi - 10N9420 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.5A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi
10N9420
Schottky Rectifier, 1.5A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi 10N9420
SCHOTTKY RECTIFIER, 1.5A, 40V, 403A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.5A, 40V, 403A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRS1540T3GOSTR-ND 7815821 7815821P 022452-MBRS1540T3G 280-MBRS1540T3G MBRS1540T3G MBRS1540T3G MBRS1540T3G 98H0596
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRS1540T3G Schottky 40 V 1.5 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1.5A, 40V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -65 C (-85 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) SMB; DO-214AA (SMB) SMB; SMB SMB; DO-214AA, SMB SMB SMB SMB; DO-214AA (SMB)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH7500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diode and Rectifier - 280-50WQ06FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers