Diode Schottky 40V 1.5A Surface Mount SMB
40 V, 1.5 A Schottky Rectifier, SMB, 2500-REEL Product overview: MBRS1540T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS1540T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801613-MBRS1540T3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 125°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 1.5A
Current - Reverse Leakage at Vr: 800μA at 40V
Part Number Series: MBRS1540
DIODE SCHOTTKY 40V 1.5A SMB
DIODE SCHOTTKY 40V 1.5A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBRS1540T3-ND | 280-MBRS1540T3 | 801613-MBRS1540T3 | MBRS1540T3 | MBRS1540T3 |
| Product Name | Single Diodes | Schottky 40 V 1.5 A Diode and Rectifier | Diodes, Rectifiers - Single - MBRS1540T3 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |