Diode Schottky 40V 1A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 104926-MBRS140LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Schottky Power Rectifier, Surface Mount, 1.0 A, 40 V, SMB, 2500-REEL Product overview: MBRS140LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140LT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SMB
DIODE SCHOTTKY 40V 1A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRS140LT3GOSTR-ND | 104926-MBRS140LT3G | 280-MBRS140LT3G | MBRS140LT3G | MBRS140LT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS140LT3G | Schottky SMD 1.0 A 40 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| Package | SMB; SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB |