onsemi Single Diodes MBRS140

Description
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS140FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS140FSTR-ND
Single Diodes MBRS140FSTR-ND
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRS140 - 074337-MBRS140 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS140
074337-MBRS140
Diodes, Rectifiers - Single - MBRS140 074337-MBRS140
Manufacturer: ON Semiconductor Win Source Part Number: 074337-MBRS140 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074337-MBRS140
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky SMD 1.0 A 40 V Diode and Rectifier - 280-MBRS140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 40 V Diode and Rectifier
280-MBRS140
Schottky SMD 1.0 A 40 V Diode and Rectifier 280-MBRS140
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, 3000-REEL Product overview: MBRS140 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140 can be used for catalog matching and distributor lookup.

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, 3000-REEL Product overview: MBRS140 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Rectifier, 1A 40V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 58K1806 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
58K1806
Schottky Rectifier, 1A 40V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 58K1806
SCHOTTKY RECTIFIER, 1A 40V DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi - 67R2092 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi
67R2092
Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi 67R2092
DIODE, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

DIODE, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS140
Schottky Diodes & Rectifiers MBRS140
Schottky Diodes & Rectifiers 1.0a Power Rectifier Schottky

Schottky Diodes & Rectifiers 1.0a Power Rectifier Schottky

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS140
Discrete Semiconductor Products - Diodes - Rectifiers MBRS140
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers
Product Number MBRS140FSTR-ND 074337-MBRS140 280-MBRS140 58K1806 67R2092 MBRS140 MBRS140
Product Name Single Diodes Diodes, Rectifiers - Single - MBRS140 Schottky SMD 1.0 A 40 V Diode and Rectifier Schottky Rectifier, 1A 40V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Life Cycle Stage Active Removed
Package SMB; SMB SMB; DO-214AA (SMB) SMB (DO-214AA) SMB
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data