onsemi Single Diodes MBRS130T3

Description
Diode Schottky 30V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS130T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130T3OSTR-ND
Single Diodes MBRS130T3OSTR-ND
Diode Schottky 30V 1A Surface Mount SMB

Diode Schottky 30V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRS130T3 - 1216484-MBRS130T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS130T3
1216484-MBRS130T3
Diodes, Rectifiers - Single - MBRS130T3 1216484-MBRS130T3
Manufacturer: ON Semiconductor Win Source Part Number: 1216484-MBRS130T3 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRS130 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A Current - Reverse Leakage at Vr: 1mA at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216484-MBRS130T3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRS130
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A
Current - Reverse Leakage at Vr: 1mA at 30V

Buy Now
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBRS130T3
Schottky 30V 1A Diode and Rectifier 280-MBRS130T3
Schottky Diode 30V 1A SMB SMT Rectifier Product overview: MBRS130T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130T3 can be used for catalog matching and distributor lookup.

Schottky Diode 30V 1A SMB SMT Rectifier Product overview: MBRS130T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS130T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS130T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS130T3
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRS130T3OSTR-ND 1216484-MBRS130T3 280-MBRS130T3 MBRS130T3
Product Name Single Diodes Diodes, Rectifiers - Single - MBRS130T3 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data