onsemi Schottky SMD 1.0 A 30 V Diode and Rectifier MBRS130LT3

Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-MBRS130LT3
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-MBRS130LT3
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3 can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS130LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRS130LT3 - 830348-MBRS130LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS130LT3
830348-MBRS130LT3
Diodes, Rectifiers - Single - MBRS130LT3 830348-MBRS130LT3
Manufacturer: ON Semiconductor Win Source Part Number: 830348-MBRS130LT3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830348-MBRS130LT3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - MBRS130LT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130LT3OSTR-ND
Single Diodes MBRS130LT3OSTR-ND
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS130LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS130LT3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS130LT3
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MBRS130LT3 830348-MBRS130LT3 MBRS130LT3OSTR-ND MBRS130LT3
Product Name Schottky SMD 1.0 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - MBRS130LT3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 48CTQ060-1PBF - 1128811-48CTQ060-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers