Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)
Manufacturer: ON Semiconductor
Win Source Part Number: 074335-MBRS130
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, 3000-REEL Product overview: MBRS130 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A DO214AA
Schottky Diodes & Rectifiers 30V/1.0a Rectifier Schottky Barrier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRS130FSTR-ND | 074335-MBRS130 | 280-MBRS130 | MBRS130 | MBRS130 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS130 | Schottky SMD 1.0 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) |