200A, 100V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 357C-03, POWERTAP II, 2 PIN Product overview: MBRP400100CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP400100CTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 200A Chassis Mount Powertap II
Manufacturer: ON Semiconductor
Win Source Part Number: 787593-MBRP400100CTL
Series: SWITCHMODE
Packaging: Tray
Speed: Fast Recovery = 200mA (Io)
Package: Powertap II
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 6mA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200A
Part Status: Obsolete(EOL)
Family Name: MBRP400100CTL
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerTap II
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 200A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): CPT40090; MBR400100CT; CPT400100A; CPT40090A;
Introduction Date: February 12, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE MOD SCHOT 100V POWERTAP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBRP400100CTL | MBRP400100CTLOS-ND | 787593-MBRP400100CTL | MBRP400100CTL |
| Product Name | 200A 100V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRP400100CTL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tray | Powertap II | ||
| RoHS Compliant | RoHS | |||
| IO | 200 amps | |||
| Tj | -55 C (-67 F) | |||
| Arrangement | Common Catode |