30A 100V Schottky Rectifier, TO-220, Common Cathode Product overview: MBRP3010NTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP3010NTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074334-MBRP3010NTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE ARR SCHOT 100V 30A TO220-3
Schottky Diodes & Rectifiers Schottky Barrier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-MBRP3010NTU | MBRP3010NTU-ND | 074334-MBRP3010NTU | MBRP3010NTU | MBRP3010NTU |
| Product Name | Schottky 30A 100V TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRP3010NTU | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220-3 |
| RoHS Compliant | RoHS | ||||
| IO | 30 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode |