150A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 357C-03, POWERTAP II, 2 PIN Product overview: MBRP30060CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRP30060CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 150A Chassis Mount Powertap II
Manufacturer: ON Semiconductor
Win Source Part Number: 787592-MBRP30060CT
Series: SWITCHMODE
Packaging: Tray
Speed: Fast Recovery = 200mA (Io)
Package: Powertap II
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 800μA @ 60V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Part Status: Obsolete(EOL)
Family Name: MBRP30060C
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerTap II
Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 150A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): CPT30060; CPT40060;
Introduction Date: December 26, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE MOD SCHOT 60V POWERTAP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBRP30060CT | MBRP30060CTOS-ND | 787592-MBRP30060CT | MBRP30060CT |
| Product Name | 150A 60V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBRP30060CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tray | Powertap II | ||
| RoHS Compliant | RoHS | |||
| IO | 150 amps | |||
| Tj | -55 C (-67 F) | |||
| Arrangement | Common Catode |