Diode Schottky 100V 1A Surface Mount Powermite
Diode Schottky 100V 1A Surface Mount Powermite
Diode Schottky 100V 1A Surface Mount Powermite
1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM1H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM1H100T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 1A POWERMITE
SCHOTTKY RECT, 1A, 100V, DO-216AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / REEL
DIODE SCHOTTKY 100V 1A POWERMITE
Schottky Diodes & Rectifiers 1A 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRM1H100T3GOSDKR-ND | 280-MBRM1H100T3G | MBRM1H100T3G | 81Y6501 | 15R4282 | MBRM1H100T3G | MBRM1H100T3G |
| Product Name | Single Diodes | Schottky SMD 1.0 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 1A, 100V, Do-216Aa; Repetitive Peak Reverse Voltage Onsemi | Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / Reel Onsemi | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | Tape and Reel | DO-216AA | DO-216AA | Powermite | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps |