DIODE SCHOTTKY 40V 1A POWERMITE
Manufacturer: ON Semiconductor
Win Source Part Number: 1216460-MBRM140T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A POWERMITE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRM140T3OSTR-ND | 1216460-MBRM140T3 | 280-MBRM140T3 | MBRM140T3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRM140T3 | Schottky SMD 1.0 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel |