Manufacturer: ON Semiconductor
Win Source Part Number: 1072664-MBRM130LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A
Current - Reverse Leakage @ Vr: 410μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 1A Surface Mount Powermite
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM130LT3G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1A 30V Low Vf
DIODE SCHOTTKY 30V 1A POWERMITE
DIODE, SCHOTTKY, 1A, POWERMITE,FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A POWERMITE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1072664-MBRM130LT3G | MBRM130LT3GOSTR-ND | 280-MBRM130LT3G | MBRM130LT3G | MBRM130LT3G | 12AC1448 | MBRM130LT3G |
| Product Name | Diodes, Rectifiers - Single - MBRM130LT3G | Single Diodes | Schottky SMD 1.0 A 30 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 1A, Powermite,full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||||
| Package | POWERMITE 3; Powermite | Tape and Reel | POWERMITE | DO-216AA | DO-216AA | ||
| VF | 0.3800 volts | 0.3800 volts | 0.3800 volts | 0.3800 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |