onsemi Diodes, Rectifiers - Single - MBRM130LT1 MBRM130LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216457-MBRM130LT1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRM130 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1A Current - Reverse Leakage at Vr: 410μA at 30V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216457-MBRM130LT1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRM130 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1A Current - Reverse Leakage at Vr: 410μA at 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRM130LT1 - 1216457-MBRM130LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM130LT1
1216457-MBRM130LT1
Diodes, Rectifiers - Single - MBRM130LT1 1216457-MBRM130LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1216457-MBRM130LT1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial Family Part Number: MBRM130 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1A Current - Reverse Leakage at Vr: 410μA at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216457-MBRM130LT1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRM130
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 380mV at 1A
Current - Reverse Leakage at Vr: 410μA at 30V

Buy Now
Schottky SMD 1.0 A 30 V Diode and Rectifier - 280-MBRM130LT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-MBRM130LT1
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-MBRM130LT1
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM130LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM130LT1 can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM130LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM130LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRM130LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM130LT1OSTR-ND
Single Diodes MBRM130LT1OSTR-ND
Diode Schottky 30V 1A Surface Mount Powermite

Diode Schottky 30V 1A Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM130LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM130LT1
Discrete Semiconductor Products - Diodes - Rectifiers MBRM130LT1
DIODE SCHOTTKY 30V 1A POWERMITE

DIODE SCHOTTKY 30V 1A POWERMITE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1216457-MBRM130LT1 280-MBRM130LT1 MBRM130LT1OSTR-ND MBRM130LT1
Product Name Diodes, Rectifiers - Single - MBRM130LT1 Schottky SMD 1.0 A 30 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data