onsemi Schottky SMD 1.0 A 20 V Diode and Rectifier MBRM120LT1

Description
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM120LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM120LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-MBRM120LT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-MBRM120LT1
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-MBRM120LT1
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM120LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1 can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM120LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRM120LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM120LT1OSTR-ND
Single Diodes MBRM120LT1OSTR-ND
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRM120LT1 - 1216454-MBRM120LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM120LT1
1216454-MBRM120LT1
Diodes, Rectifiers - Single - MBRM120LT1 1216454-MBRM120LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1216454-MBRM120LT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1216454-MBRM120LT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM120LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM120LT1
Discrete Semiconductor Products - Diodes - Rectifiers MBRM120LT1
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRM120LT1 MBRM120LT1OSTR-ND 1216454-MBRM120LT1 MBRM120LT1
Product Name Schottky SMD 1.0 A 20 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRM120LT1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data