Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM120ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120ET3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022440-MBRM120ET3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 20V 1A POWERMITE
SCHOTTKY RECTIFIER, 1A, 20V, 457; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 1A, 20V, DO-216AA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A POWERMITE
DIODE SCHOTTKY 20V 1A POWERMITE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRM120ET3GOSDKR-ND | 280-MBRM120ET3G | 022440-MBRM120ET3G | 7815818 | 45J0788 | 29X6026 | MBRM120ET3G | MBRM120ET3G |
| Product Name | Single Diodes | Schottky SMD 1.0 A 20 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRM120ET3G | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Schottky, 1A, 20V, Do-216Aa; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape and Reel | POWERMITE 3; Powermite | Powermite | DO-216AA | DO-216AA | DO-216AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | |||||||
| Life Cycle Stage | Active | Active |