Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
Diode Schottky 20V 1A Surface Mount Powermite
Schottky Diode 20V 1A POWERMITE
Schottky Diode 20V 1A POWERMITE
Schottky Diode 20V 1A POWERMITE
Manufacturer: ON Semiconductor
Win Source Part Number: 022439-MBRM120ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRM120E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UPS120Ee3; MB120E; CD216A-B120R; UPS120E;
Introduction Date: April 20, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Schottky Rectifier Diode 20V 1A DO-216AA Product overview: MBRM120ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120ET1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A POWERMITE
DIODE SCHOTTKY 20V 1A POWERMITE
SCHOTTKY RECTIFIER, 1A, 20V, 457; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 20V, 457, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRM120ET1GOSTR-ND | 7925638 | 7925638P | 022439-MBRM120ET1G | 280-MBRM120ET1G | MBRM120ET1G | MBRM120ET1G | 10N9418 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MBRM120ET1G | Schottky 20V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 20V, 457; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||
| Package | Power mite | POWERMITE 3; POWERMITE | POWERMITE 3; Powermite | Tape and Reel | DO-216AA | DO-216AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |