Diode Schottky 10V 1A Surface Mount Powermite
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM110LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM110LT3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 1A POWERMITE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MBRM110LT3-ND | 280-MBRM110LT3 | MBRM110LT3 |
| Product Name | Single Diodes | Schottky SMD 1.0 A 10 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |