Manufacturer: ON Semiconductor
Win Source Part Number: 1216450-MBRM110LT1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Voltage - DC Reverse (Vr) (Maximum): 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: MBRM110
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 365mV at 1A
Current - Reverse Leakage at Vr: 500μA at 10V
Diode Schottky 10V 1A Surface Mount Powermite
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: MBRM110LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM110LT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 1A POWERMITE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1216450-MBRM110LT1 | MBRM110LT1OSTR-ND | 280-MBRM110LT1 | MBRM110LT1 |
| Product Name | Diodes, Rectifiers - Single - MBRM110LT1 | Single Diodes | Schottky SMD 1.0 A 10 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |