Manufacturer: ON Semiconductor
Win Source Part Number: 926014-MBRM110ET3
Features: Diode Schottky 10 V 1A Surface Mount Powermite
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-216AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRM110
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 10V 1A Surface Mount Powermite
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM110ET3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM110ET3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 1A POWERMITE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 926014-MBRM110ET3 | MBRM110ET3-ND | 280-MBRM110ET3 | MBRM110ET3 |
| Product Name | Diodes, Rectifiers - Single - MBRM110ET3 | Single Diodes | Schottky SMD 1.0 A 10 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | POWERMITE 3; Powermite | Tape and Reel |