Diode Schottky 10V 1A Surface Mount Powermite
Rectifier Diode Schottky 10V 1A 2-Pin(1+Tab) Power Mite T/R Product overview: MBRM110ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM110ET1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022437-MBRM110ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBRM110E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRM110ET3; MBRM110ET1; MBRM110ET3G;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 10V 1A POWERMITE
Schottky Diodes & Rectifiers 1A 10V Low Leakage
DIODE SCHOTTKY 10V 1A POWERMITE
SCHOTTKY RECTIFIER, 1A, 10V, 457; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 10V, DO-216AA; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRM110ET1GOSTR-ND | 280-MBRM110ET1G | 022437-MBRM110ET1G | MBRM110ET1G | MBRM110ET1G | MBRM110ET1G | 45J0787 | 46AC0976 |
| Product Name | Single Diodes | Schottky 10V 1A Diode and Rectifier | Diodes, Rectifiers - Single - MBRM110ET1G | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 10V, 457; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 10V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Removed | ||||||
| Package | POWERMITE 3; Powermite | DO-216AA | POWERMITE | DO-216AA | DO-216AA | |||
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts |