Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Schottky Barrier Rectifier, H-Series, 100 V, 20 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20H100CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 136368-MBRF20H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOT 100V 10A TO220FP
DIODE ARRAY SCHOTTKY 100V TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | MBRF20H100CTG-ND | 286-MBRF20H100CTG | 136368-MBRF20H100CTG | MBRF20H100CTG | MBRF20H100CTG |
| Product Name | Diode Arrays | Schottky 100 V 20 A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF20H100CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220FP | TO-220 | TO-220; TO-220-3 Full Pack |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |