SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 27AC8318 |
| Product Name | Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi |
| Rectifier Configuration / Technology | Schottky |
| Package | TO-220 |
| RoHS Compliant | RoHS |