8A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD835LT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835LT4 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 8A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1216352-MBRD835LT4
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRD835
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 8A
Current - Reverse Leakage at Vr: 1.4mA at 35V
DIODE SCHOTTKY 35V 8A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRD835LT4 | MBRD835LT4OSTR-ND | 1216352-MBRD835LT4 | MBRD835LT4 |
| Product Name | 8A 35V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRD835LT4 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DPAK |