onsemi 8A 35V DPAK Diode and Rectifier MBRD835L

Description
8A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD835L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD835L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 35V DPAK Diode and Rectifier
280-MBRD835L
8A 35V DPAK Diode and Rectifier 280-MBRD835L
8A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD835L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835L can be used for catalog matching and distributor lookup.

8A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD835L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRD835LOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD835LOS-ND
Single Diodes MBRD835LOS-ND
Diode Schottky 35V 8A Surface Mount DPAK

Diode Schottky 35V 8A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRD835L - 883186-MBRD835L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD835L
883186-MBRD835L
Diodes, Rectifiers - Single - MBRD835L 883186-MBRD835L
Manufacturer: ON Semiconductor Win Source Part Number: 883186-MBRD835L Series: SWITCHMODE™ Features: Diode Schottky 35 V 8A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MBRD835 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883186-MBRD835L
Series: SWITCHMODE™
Features: Diode Schottky 35 V 8A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD835
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD835L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD835L
Discrete Semiconductor Products - Diodes - Rectifiers MBRD835L
DIODE SCHOTTKY 35V 8A DPAK

DIODE SCHOTTKY 35V 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRD835L MBRD835LOS-ND 883186-MBRD835L MBRD835L
Product Name 8A 35V DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRD835L Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data