3A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD660CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTT4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216349-MBRD660CTT4
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MBRD660CT
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A
Current - Reverse Leakage at Vr: 100μA at 60V
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBRD660CTT4 | 1216349-MBRD660CTT4 | MBRD660CTT4OSTR-ND | MBRD660CTT4 |
| Product Name | 3A 60V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD660CTT4 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| IO | 3 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed |