3A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD660CTRL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349662-MBRD660CTRL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Technology: Schottky
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: MBRD660
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Current - Average Rectified (Io) (per Diode): 3A
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBRD660CTRL | 1349662-MBRD660CTRL | MBRD660CTRL-ND | MBRD660CTRL |
| Product Name | 3A 60V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-252-3, DPak (2 Leads + Tab) , SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK |
| IO | 3 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Schottky | |||
| VF | 0.7000 volts | 0.7000 volts |