onsemi Diode, Schottky, 6A, 50V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi MBRD650CTG.

Description
DIODE, SCHOTTKY, 6A, 50V, D-PACK; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 6A, 50V, D-PACK; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 6A, 50V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi - 29AC7826 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 6A, 50V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi
29AC7826
Diode, Schottky, 6A, 50V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi 29AC7826
DIODE, SCHOTTKY, 6A, 50V, D-PACK; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 6A, 50V, D-PACK; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:900mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 29AC7826
Product Name Diode, Schottky, 6A, 50V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi
Package DPAK; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467604P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.6 volts
View Details