onsemi Diodes, Rectifiers - Arrays - MBRD640CTT4G MBRD640CTT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022428-MBRD640CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022428-MBRD640CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD640CTT4G - 022428-MBRD640CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD640CTT4G
022428-MBRD640CTT4G
Diodes, Rectifiers - Arrays - MBRD640CTT4G 022428-MBRD640CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022428-MBRD640CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022428-MBRD640CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRD640CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD640CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD640CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815770
Schottky Diodes & Rectifiers 7815770
onsemi MBRD640CTT4G Diode

onsemi MBRD640CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815770P
Schottky Diodes & Rectifiers 7815770P
onsemi MBRD640CTT4G Diode

onsemi MBRD640CTT4G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630941
Schottky Diodes & Rectifiers 1630941
onsemi MBRD640CTT4G Diode

onsemi MBRD640CTT4G Diode

Supplier's Site
Singapore, Singapore
Schottky 40 V 6.0 A DPAK Diode and Rectifier
286-MBRD640CTT4G
Schottky 40 V 6.0 A DPAK Diode and Rectifier 286-MBRD640CTT4G
Schottky Barrier Rectifier, 40 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD640CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD640CTT4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 40 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD640CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD640CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 88H4670 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi
88H4670
Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi 88H4670
SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 6A, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, Dual, 40V, 3A, To252; Repetitive Peak Reverse Voltage Onsemi - 38K4480 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 40V, 3A, To252; Repetitive Peak Reverse Voltage Onsemi
38K4480
Schottky Rectifier, Dual, 40V, 3A, To252; Repetitive Peak Reverse Voltage Onsemi 38K4480
SCHOTTKY RECTIFIER, DUAL, 40V, 3A, TO252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 40V, 3A, TO252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD640CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD640CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD640CTT4G
DIODE ARRAY SCHOTTKY 40V 3A DPAK

DIODE ARRAY SCHOTTKY 40V 3A DPAK

Supplier's Site
Diode Arrays - MBRD640CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRD640CTT4G
Diode Arrays MBRD640CTT4G
DIODE ARRAY SCHOTTKY 40V 3A DPAK

DIODE ARRAY SCHOTTKY 40V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD640CTT4G
Schottky Diodes & Rectifiers MBRD640CTT4G
Schottky Diodes & Rectifiers 6A 40V

Schottky Diodes & Rectifiers 6A 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number 022428-MBRD640CTT4G MBRD640CTT4GOSCT-ND 7815770 7815770P 286-MBRD640CTT4G 88H4670 38K4480 MBRD640CTT4G MBRD640CTT4G MBRD640CTT4G
Product Name Diodes, Rectifiers - Arrays - MBRD640CTT4G Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 40 V 6.0 A DPAK Diode and Rectifier Schottky Rectifier, Common Cathode, 6A, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, Dual, 40V, 3A, To252; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts
VR 40 volts 40 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data