onsemi Diode Arrays MBRD630CTT4

Description
Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRD630CTT4-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRD630CTT4-ND
Diode Arrays MBRD630CTT4-ND
Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
3A 30V DPAK Diode and Rectifier
286-MBRD630CTT4
3A 30V DPAK Diode and Rectifier 286-MBRD630CTT4
3A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD630CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD630CTT4 can be used for catalog matching and distributor lookup.

3A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD630CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD630CTT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRD630CTT4 - 1216338-MBRD630CTT4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD630CTT4
1216338-MBRD630CTT4
Diodes, Rectifiers - Arrays - MBRD630CTT4 1216338-MBRD630CTT4
Manufacturer: ON Semiconductor Win Source Part Number: 1216338-MBRD630CTT4 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: MBRD630CT Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A Current - Reverse Leakage at Vr: 100μA at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216338-MBRD630CTT4
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: MBRD630CT
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 3A
Current - Reverse Leakage at Vr: 100μA at 30V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD630CTT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD630CTT4
Discrete Semiconductor Products - Diodes - Rectifiers MBRD630CTT4
DIODE ARRAY SCHOTTKY 30V 3A DPAK

DIODE ARRAY SCHOTTKY 30V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBRD630CTT4-ND 286-MBRD630CTT4 1216338-MBRD630CTT4 MBRD630CTT4
Product Name Diode Arrays 3A 30V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD630CTT4 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape and Reel DPAK
IO 3 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data