onsemi Schottky 5A 100V DPAK Diode and Rectifier MBRD5H100T4G

Description
5A 100V Schottky Rectifier, DPAK, Single Product overview: MBRD5H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5H100T4G can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A 100V Schottky Rectifier, DPAK, Single Product overview: MBRD5H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5H100T4G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MBRD5H100T4G is a Schottky power rectifier designed for surface mount applications. It features a maximum DC reverse voltage of 100V and an average rectified forward current rating of 5A. The device operates efficiently with a low forward voltage drop of 710mV at 5A and has a reverse leakage current of 3.5µA at 100V. It is capable of withstanding operating junction temperatures ranging from -65°C to 175°C, making it suitable for high-temperature environments. This rectifier is constructed using state-of-the-art epitaxial technology and is equipped with a guard ring for stress protection. The epoxy case meets UL 94 V-0 standards, ensuring reliability in various applications. The MBRD5H100T4G is also RoHS compliant and Pb-free, aligning with modern environmental standards. It is packaged in a DPAK-3 case and is available in tape and reel format for automated assembly processes. This product is suitable for use in low voltage, high frequency switching power supplies, free wheeling diodes, and polarity protection applications.

Datasheet Summary
Powered by GS/AI

The MBRD5H100T4G is a Schottky power rectifier designed for surface mount applications. It features a maximum DC reverse voltage of 100V and an average rectified forward current rating of 5A. The device operates efficiently with a low forward voltage drop of 710mV at 5A and has a reverse leakage current of 3.5µA at 100V. It is capable of withstanding operating junction temperatures ranging from -65°C to 175°C, making it suitable for high-temperature environments. This rectifier is constructed using state-of-the-art epitaxial technology and is equipped with a guard ring for stress protection. The epoxy case meets UL 94 V-0 standards, ensuring reliability in various applications. The MBRD5H100T4G is also RoHS compliant and Pb-free, aligning with modern environmental standards. It is packaged in a DPAK-3 case and is available in tape and reel format for automated assembly processes. This product is suitable for use in low voltage, high frequency switching power supplies, free wheeling diodes, and polarity protection applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 100V DPAK Diode and Rectifier
280-MBRD5H100T4G
Schottky 5A 100V DPAK Diode and Rectifier 280-MBRD5H100T4G
5A 100V Schottky Rectifier, DPAK, Single Product overview: MBRD5H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5H100T4G can be used for catalog matching and distributor lookup.

5A 100V Schottky Rectifier, DPAK, Single Product overview: MBRD5H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5H100T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRD5H100T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD5H100T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD5H100T4GOSCT-ND
Single Diodes MBRD5H100T4GOSCT-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD5H100T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD5H100T4GOSTR-ND
Single Diodes MBRD5H100T4GOSTR-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7925622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925622P
Schottky Diodes & Rectifiers 7925622P
Schottky Diode 100V 5A SWITCHMODE DPAK

Schottky Diode 100V 5A SWITCHMODE DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 7925622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925622
Schottky Diodes & Rectifiers 7925622
Schottky Diode 100V 5A SWITCHMODE DPAK

Schottky Diode 100V 5A SWITCHMODE DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1250006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1250006
Schottky Diodes & Rectifiers 1250006
Schottky Diode 100V 5A SWITCHMODE DPAK

Schottky Diode 100V 5A SWITCHMODE DPAK

Supplier's Site
Diodes, Rectifiers - Single - MBRD5H100T4G - 022426-MBRD5H100T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD5H100T4G
022426-MBRD5H100T4G
Diodes, Rectifiers - Single - MBRD5H100T4G 022426-MBRD5H100T4G
Manufacturer: ON Semiconductor Win Source Part Number: 022426-MBRD5H100T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 710mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS5H100B-TR; MBRD5100; SD5100S; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022426-MBRD5H100T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS5H100B-TR; MBRD5100; SD5100S;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD5H100T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD5H100T4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD5H100T4G
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site
Single Diodes - MBRD5H100T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRD5H100T4G
Single Diodes MBRD5H100T4G
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site Datasheet
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi - 57M9743 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi
57M9743
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi 57M9743
SCHOTTKY RECTIFIER, 5A, 100V, D-PACK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:710mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 100V, D-PACK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:710mV RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 5A, 100V, To-252; Repetitive Peak Reverse Voltage Onsemi - 29X6025 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 5A, 100V, To-252; Repetitive Peak Reverse Voltage Onsemi
29X6025
Rectifier, Schottky, 5A, 100V, To-252; Repetitive Peak Reverse Voltage Onsemi 29X6025
RECTIFIER, SCHOTTKY, 5A, 100V, TO-252; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:710mV; Qualification:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 5A, 100V, TO-252; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:710mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 5A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6500 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 5A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6500
Rectifier, 5A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6500
RECTIFIER, 5A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, 5A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD5H100T4G
Schottky Diodes & Rectifiers MBRD5H100T4G
Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECT

Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 280-MBRD5H100T4G MBRD5H100T4GOSDKR-ND 7925622P 7925622 022426-MBRD5H100T4G MBRD5H100T4G MBRD5H100T4G 57M9743 29X6025 81Y6500 MBRD5H100T4G
Product Name Schottky 5A 100V DPAK Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRD5H100T4G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Schottky, 5A, 100V, To-252; Repetitive Peak Reverse Voltage Onsemi Rectifier, 5A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel TO-252 DPAK; Dpak (to-252) DPAK; DPAK-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK; TO-252 (DPAK) TO-252 DPAK; DPAK
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data