Schottky Barrier Rectifier, 60 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD360T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD360T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022424-MBRD360T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Schottky 60V 3A Surface Mount DPAK
Diode Schottky 60V 3A Surface Mount DPAK
Diode Schottky 60V 3A Surface Mount DPAK
3A 60V Schottky Rect, MBRD360T4G
DIODE SCHOTTKY 60V 3A DPAK
Schottky Diodes & Rectifiers 3A 60V
DIODE SCHOTTKY 60V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 60V, D-PACK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRD360T4G | 022424-MBRD360T4G | MBRD360T4GOSCT-ND | 1250005 | MBRD360T4G | MBRD360T4G | MBRD360T4G | 98H0589 |
| Product Name | Schottky 60 V 3.0 A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD360T4G | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 3A, 60V, D-Pack; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | DPAK; DPAK-3 | DPAK; Dpak (to-252) | DPAK | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |