DIODE SCHOTTKY 60V 3A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1216333-MBRD360T4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Schottky Barrier Rectifier, 60 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MBRD360T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD360T4 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MBRD360T4OSTR-ND | 1216333-MBRD360T4 | 280-MBRD360T4 | MBRD360T4 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRD360T4 | Schottky 60 V 3.0 A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DPAK |