onsemi Repetitive Reverse Voltage Vrrm Max Onsemi MBRD360RLG.

Description
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Onsemi - 29AC7825 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Onsemi
29AC7825
Repetitive Reverse Voltage Vrrm Max Onsemi 29AC7825
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC7825
Product Name Repetitive Reverse Voltage Vrrm Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details