Schottky Rectifier, 60V, 3A, DPAK Product overview: MBRD360RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD360RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022425-MBRD360RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 60V 3A Surface Mount DPAK
DIODE SCHOTTKY 60V 3A DPAK
DIODE SCHOTTKY 60V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 60V, D-PACK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3A 60V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRD360RLG | 022425-MBRD360RLG | MBRD360RLGOSTR-ND | MBRD360RLG | MBRD360RLG | 45J0782 | MBRD360RLG |
| Product Name | Schottky 60V 3A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD360RLG | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 60V, D-Pack; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DPAK; DPAK-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | DPAK; DPAK | ||
| RoHS Compliant | RoHS | ||||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Removed |