3A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD360RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD360RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 807921-MBRD360RL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 200μA at 60V
Part Number Series: MBRD360
Diode Schottky 60V 3A Surface Mount DPAK
DIODE SCHOTTKY 60V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBRD360RL | 807921-MBRD360RL | MBRD360RL-ND | MBRD360RL |
| Product Name | 3A 60V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD360RL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel |