Manufacturer: ON Semiconductor
Win Source Part Number: 883181-MBRD360
Series: SWITCHMODE™
Features: Diode Schottky 60 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD360
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
3A, 60V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD360 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD360 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount DPAK
DIODE SCHOTTKY 60V 3A DPAK
DIODE SCHOTTKY 60V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 883181-MBRD360 | 280-MBRD360 | MBRD360-ND | MBRD360 | MBRD360 |
| Product Name | Diodes, Rectifiers - Single - MBRD360 | 3A 60V DPAK Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; DPAK | Rail/Tube | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |