3A 50V Schottky Rectifier, DPAK, Tape & Reel Product overview: MBRD350T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD350T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074315-MBRD350T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 50V 3A DPAK
Diode Schottky 50V 3A Surface Mount DPAK
DIODE SCHOTTKY 50V 3A DPAK
Schottky Diodes & Rectifiers 3A 50V
DIODE SCHOTTKY 50V 3A DPAK
DIODE SCHOTTKY 50V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRD350T4G | 074315-MBRD350T4G | 488-MBRD350T4GCT-ND | MBRD350T4G | MBRD350T4G | MBRD350T4G |
| Product Name | Schottky 3A 50V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD350T4G | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | DPAK; DPAK-3 | DPAK; DPAK | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | |||||
| IO | 3 amps |