Manufacturer: ON Semiconductor
Win Source Part Number: 883179-MBRD350
Series: SWITCHMODE™
Features: Diode Schottky 50 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD350
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 50V 3A Surface Mount DPAK
DIODE SCHOTTKY 50V 3A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 883179-MBRD350 | MBRD350-ND | MBRD350 |
| Product Name | Diodes, Rectifiers - Single - MBRD350 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; DPAK |