onsemi Schottky Diodes & Rectifiers MBRD340T4G

Description
3A 40V Schottky Rectifier, MBRD340T4G
Request a Quote Datasheet
Description
3A 40V Schottky Rectifier, MBRD340T4G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 464287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464287
Schottky Diodes & Rectifiers 464287
3A 40V Schottky Rectifier, MBRD340T4G

3A 40V Schottky Rectifier, MBRD340T4G

Supplier's Site
Schottky Diodes & Rectifiers - 464287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464287P
Schottky Diodes & Rectifiers 464287P
3A 40V Schottky Rectifier, MBRD340T4G

3A 40V Schottky Rectifier, MBRD340T4G

Supplier's Site
Schottky Diodes & Rectifiers - 1787549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787549
Schottky Diodes & Rectifiers 1787549
3A 40V Schottky Rectifier, MBRD340T4G

3A 40V Schottky Rectifier, MBRD340T4G

Supplier's Site
Single Diodes - MBRD340T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD340T4GOSCT-ND
Single Diodes MBRD340T4GOSCT-ND
Diode Schottky 40V 3A Surface Mount DPAK

Diode Schottky 40V 3A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD340T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD340T4GOSTR-ND
Single Diodes MBRD340T4GOSTR-ND
Diode Schottky 40V 3A Surface Mount DPAK

Diode Schottky 40V 3A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MBRD340T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD340T4GOSDKR-ND
Single Diodes MBRD340T4GOSDKR-ND
Diode Schottky 40V 3A Surface Mount DPAK

Diode Schottky 40V 3A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRD340T4G - 022423-MBRD340T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD340T4G
022423-MBRD340T4G
Diodes, Rectifiers - Single - MBRD340T4G 022423-MBRD340T4G
Manufacturer: ON Semiconductor Win Source Part Number: 022423-MBRD340T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022423-MBRD340T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 3A 40V DPAK Diode and Rectifier
280-MBRD340T4G
Schottky 3A 40V DPAK Diode and Rectifier 280-MBRD340T4G
3A 40V Schottky Rectifier, DPAK Product overview: MBRD340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340T4G can be used for catalog matching and distributor lookup.

3A 40V Schottky Rectifier, DPAK Product overview: MBRD340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRD340T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRD340T4G
Single Diodes MBRD340T4G
DIODE SCHOTTKY 40V 3A DPAK

DIODE SCHOTTKY 40V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD340T4G
Schottky Diodes & Rectifiers MBRD340T4G
Schottky Diodes & Rectifiers 3A 40V

Schottky Diodes & Rectifiers 3A 40V

Buy Now Datasheet
Schottky Rectifier, 3A, 40V, D-Pack; Repetitive Peak Reverse Voltage Onsemi - 98H0588 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 40V, D-Pack; Repetitive Peak Reverse Voltage Onsemi
98H0588
Schottky Rectifier, 3A, 40V, D-Pack; Repetitive Peak Reverse Voltage Onsemi 98H0588
SCHOTTKY RECTIFIER, 3A, 40V, D-PACK; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:600mV; Forward Surge Current:75ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 40V, D-PACK; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:600mV; Forward Surge Current:75ARoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 3A, 40V, To-252; Repetitive Peak Reverse Voltage Onsemi - 29X6024 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 3A, 40V, To-252; Repetitive Peak Reverse Voltage Onsemi
29X6024
Rectifier, Schottky, 3A, 40V, To-252; Repetitive Peak Reverse Voltage Onsemi 29X6024
RECTIFIER, SCHOTTKY, 3A, 40V, TO-252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 3A, 40V, TO-252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:600mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD340T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD340T4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRD340T4G
DIODE SCHOTTKY 40V 3A DPAK

DIODE SCHOTTKY 40V 3A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 464287 464287P MBRD340T4GOSCT-ND 022423-MBRD340T4G 280-MBRD340T4G MBRD340T4G MBRD340T4G 98H0588 29X6024 MBRD340T4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - MBRD340T4G Schottky 3A 40V DPAK Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 3A, 40V, D-Pack; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 3A, 40V, To-252; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package DPAK; Dpak (to-252) TO-252 DPAK; DPAK-3 Tape and Reel DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK DPAK; TO-252 (DPAK) DPAK; TO-252 (DPAK) DPAK
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details