Diode Schottky 30V 3A Surface Mount DPAK
3A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD330RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216321-MBRD330RL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MBRD330
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 200μA at 30V
DIODE SCHOTTKY 30V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRD330RL-ND | 280-MBRD330RL | 1216321-MBRD330RL | MBRD330RL |
| Product Name | Single Diodes | 3A 30V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MBRD330RL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |