onsemi Single Diodes MBRD330

Description
Diode Schottky 30V 3A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRD330OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRD330OS-ND
Single Diodes MBRD330OS-ND
Diode Schottky 30V 3A Surface Mount DPAK

Diode Schottky 30V 3A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRD330 - 883177-MBRD330 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD330
883177-MBRD330
Diodes, Rectifiers - Single - MBRD330 883177-MBRD330
Manufacturer: ON Semiconductor Win Source Part Number: 883177-MBRD330 Series: SWITCHMODE™ Features: Diode Schottky 30 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MBRD330 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883177-MBRD330
Series: SWITCHMODE™
Features: Diode Schottky 30 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD330
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD330
Discrete Semiconductor Products - Diodes - Rectifiers MBRD330
DIODE SCHOTTKY 30V 3A DPAK

DIODE SCHOTTKY 30V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number MBRD330OS-ND 883177-MBRD330 MBRD330
Product Name Single Diodes Diodes, Rectifiers - Single - MBRD330 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data