Manufacturer: ON Semiconductor
Win Source Part Number: 022419-MBRD1045T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRD1045
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBRD81045T4G; STPS1045B; STPS1045B-TR;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Rectifier Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK T/R Product overview: MBRD1045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD1045T4G can be used for catalog matching and distributor lookup.
onsemi MBRD1045T4G Diode
onsemi MBRD1045T4G Diode
onsemi MBRD1045T4G Diode
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers SCHOTTKY BARRIER RECTIFIE
SCHOTTKY RECTIFIER, 10A, 45V, D-PACK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 10A, 45V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
RECTIFIER, 10A, 45V, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
DIODE SCHOTTKY 45V 10A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 022419-MBRD1045T4G | 280-MBRD1045T4G | 7815745P | 7815745 | MBRD1045T4GOSCT-ND | MBRD1045T4G | MBRD1045T4G | 10N9415 | 80Y3266 | MBRD1045T4G |
| Product Name | Diodes, Rectifiers - Single - MBRD1045T4G | Schottky 45V 10A DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 10A, 45V, D-Pack; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 10A, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||||
| Package | DPAK; DPAK | TO-263 | D2PAK; D2pak (to-263) | DPAK | DPAK; DPAK | DPAK; TO-252 (DPAK) | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |