onsemi Diodes, Rectifiers - Arrays - MBRD1035CTL MBRD1035CTL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850386-MBRD1035CTL Series: SWITCHMODE™ Features: Diode Array 35 V Package: Tube Part Status: Obsolete Family Name: MBRD1035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850386-MBRD1035CTL Series: SWITCHMODE™ Features: Diode Array 35 V Package: Tube Part Status: Obsolete Family Name: MBRD1035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD1035CTL - 850386-MBRD1035CTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD1035CTL
850386-MBRD1035CTL
Diodes, Rectifiers - Arrays - MBRD1035CTL 850386-MBRD1035CTL
Manufacturer: ON Semiconductor Win Source Part Number: 850386-MBRD1035CTL Series: SWITCHMODE™ Features: Diode Array 35 V Package: Tube Part Status: Obsolete Family Name: MBRD1035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 850386-MBRD1035CTL
Series: SWITCHMODE™
Features: Diode Array 35 V
Package: Tube
Part Status: Obsolete
Family Name: MBRD1035
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
5A 35V DPAK Diode and Rectifier
286-MBRD1035CTL
5A 35V DPAK Diode and Rectifier 286-MBRD1035CTL
5A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD1035CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 35V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1035CTL can be used for catalog matching and distributor lookup.

5A, 35V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MBRD1035CTL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 35V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1035CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRD1035CTL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRD1035CTL-ND
Diode Arrays MBRD1035CTL-ND
Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD1035CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD1035CTL
Discrete Semiconductor Products - Diodes - Rectifiers MBRD1035CTL
DIODE ARRAY SCHOTTKY 35V 5A DPAK

DIODE ARRAY SCHOTTKY 35V 5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 850386-MBRD1035CTL 286-MBRD1035CTL MBRD1035CTL-ND MBRD1035CTL
Product Name Diodes, Rectifiers - Arrays - MBRD1035CTL 5A 35V DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 35 V
Package Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data