onsemi Diodes, Rectifiers - Arrays - MBRB41H100CTT4G MBRB41H100CTT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022417-MBRB41H100CTT 4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: MBRB41H100CT Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBB41H100CTT4G; MBRB25100; MBR20100DC; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022417-MBRB41H100CTT 4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: MBRB41H100CT Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBB41H100CTT4G; MBRB25100; MBR20100DC; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB41H100CTT4G - 022417-MBRB41H100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB41H100CTT4G
022417-MBRB41H100CTT4G
Diodes, Rectifiers - Arrays - MBRB41H100CTT4G 022417-MBRB41H100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022417-MBRB41H100CTT 4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: MBRB41H100CT Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBB41H100CTT4G; MBRB25100; MBR20100DC; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022417-MBRB41H100CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: MBRB41H100CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBB41H100CTT4G; MBRB25100; MBR20100DC;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Diode Arrays - MBRB41H100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 40A Diode and Rectifier
286-MBRB41H100CTT4G
Schottky 100V 40A Diode and Rectifier 286-MBRB41H100CTT4G
Schottky Rectifier, 100V, 40A, D2PAK, 2-Lead Product overview: MBRB41H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB41H100CTT4G can be used for catalog matching and distributor lookup.

Schottky Rectifier, 100V, 40A, D2PAK, 2-Lead Product overview: MBRB41H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB41H100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays MBRB41H100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB41H100CTT4G
Schottky Diodes & Rectifiers MBRB41H100CTT4G
Schottky Diodes & Rectifiers D2PAK 40A 100V H-SER SC

Schottky Diodes & Rectifiers D2PAK 40A 100V H-SER SC

Buy Now Datasheet
Schottky Rectifier, 20A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 34M7321 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
34M7321
Schottky Rectifier, 20A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 34M7321
SCHOTTKY RECTIFIER, 20A, 100V D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mVRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20A, 100V D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mVRoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 20A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi - 09R9420 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi
09R9420
Schottky Rectifier, 20A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi 09R9420
SCHOTTKY RECTIFIER, 20A, 100V D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20A, 100V D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, D2-Pak, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi - 14AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, D2-Pak, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi
14AC7238
Diode, Schottky, D2-Pak, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi 14AC7238
DIODE, SCHOTTKY, D2-PAK, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward RoHS Compliant: Yes

DIODE, SCHOTTKY, D2-PAK, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, D2-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8729 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, D2-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8729
Diode, Schottky, D2-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8729
DIODE, SCHOTTKY, D2-PAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, D2-PAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB41H100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB41H100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB41H100CTT4G
DIODE ARR SCHOTT 100V 20A D2PAK

DIODE ARR SCHOTT 100V 20A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 022417-MBRB41H100CTT4G MBRB41H100CTT4GOSTR-ND 286-MBRB41H100CTT4G MBRB41H100CTT4G MBRB41H100CTT4G 34M7321 09R9420 14AC7238 58M8729 MBRB41H100CTT4G
Product Name Diodes, Rectifiers - Arrays - MBRB41H100CTT4G Diode Arrays Schottky 100V 40A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, 20A, 100V D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 20A, 100V D2Pak; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, D2-Pak, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi Diode, Schottky, D2-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Removed
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
VR 100 volts 100 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data