40A 30V Schottky Rectifier, D2PAK, Single Product overview: MBRB4030T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB4030T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022416-MBRB4030T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 40A
Current - Reverse Leakage @ Vr: 350μA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Schottky 30V 40A Surface Mount D²PAK
DIODE SCHOTTKY 30V 40A D2PAK
DIODE SCHOTTKY 30V 40A D2PAK
Schottky Diodes & Rectifiers 40A 30V
SCHOTTKY RECTIFIER, 40A, 30V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 40A, 30V, D2PAK; Repetitive Peak Reverse Voltage:30V; Average Forward Current:40A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 30V, TO-263; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):40A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBRB4030T4G | 022416-MBRB4030T4G | MBRB4030T4GOSTR-ND | MBRB4030T4G | MBRB4030T4G | MBRB4030T4G | 41K9974 | 46AC0975 |
| Product Name | Schottky 40A 30V Diode and Rectifier | Diodes, Rectifiers - Single - MBRB4030T4G | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 40A, 30V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 30V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | Tape and Reel | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | TO-263 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 40 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Life Cycle Stage | Active | Last Shipments |