Diode Schottky 30V 40A Surface Mount D²PAK
Schottky Barrier Rectifier, 30 V, 40 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB4030G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 40 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB4030G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1199092-MBRB4030G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 40 A
Current - Reverse Leakage @ Vr: 350 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Alternative Parts (Cross-Reference): MBRB4030G.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSMBRB4030G,MBRB
Base Product Number: MBRB4030
Product Status: Obsolete
DIODE SCHOTTKY 30V 40A D2PAK
Schottky Diodes & Rectifiers 40A 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBRB4030GOS-ND | 280-MBRB4030G | 1199092-MBRB4030G | MBRB4030G | MBRB4030G |
| Product Name | Single Diodes | Schottky 30 V 40 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |